Hubbell Incorporated Compression Terminal YKA2C2N

Description
TIN PLATED COPPER MATERIAL 5 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 1/2 INCH-13 TPI STUD SIZE 163 DIE INDEX 3 INCH L X 7/8 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 2 AWG ALUMINUM/COPPER CONDUCTOR SIZE YKA-2N MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL 5 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 1/2 INCH-13 TPI STUD SIZE 163 DIE INDEX 3 INCH L X 7/8 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 2 AWG ALUMINUM/COPPER CONDUCTOR SIZE YKA-2N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YKA2C2N - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YKA2C2N
Compression Terminal YKA2C2N
TIN PLATED COPPER MATERIAL 5 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 1/2 INCH-13 TPI STUD SIZE 163 DIE INDEX 3 INCH L X 7/8 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 2 AWG ALUMINUM/COPPER CONDUCTOR SIZE YKA-2N MODEL
  • TIN PLATED COPPER MATERIAL
  • 5 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • 1/2 INCH-13 TPI STUD SIZE
  • 163 DIE INDEX
  • 3 INCH L X 7/8 INCH W X 3/8 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 2 AWG ALUMINUM/COPPER CONDUCTOR SIZE
  • YKA-2N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YKA2C2N
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2796.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 1-102316-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Bootlace Ferrules - 1787319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details