Hubbell Incorporated Datasheets for Power Strips
Power strips are used in applications where multiple AC outlets are needed, often without surge or line noise protection.
Power Strips: Learn more
| Product Name | Notes |
|---|---|
| CIRCUIT BREAKER PROTECTED TYPE BLACK COLOR TELECOMMUNICATION EQUIPMENT APPLICATION POWDER COATED COLD ROLLED STEEL BODY MATERIAL 10 FT CORD TYPE NEMA 5-15R OUTLET TYPE 10 OUTLET(S) 120 V 15 AMPERE... | |
| CIRCUIT BREAKER PROTECTED TYPE BLACK COLOR TELECOMMUNICATION EQUIPMENT APPLICATION POWDER COATED COLD ROLLED STEEL BODY MATERIAL 10 FT CORD TYPE NEMA 5-15R OUTLET TYPE 6 OUTLET(S) 120 V 15 AMPERE... | |
| CIRCUIT BREAKER PROTECTED TYPE BLACK COLOR TELECOMMUNICATION EQUIPMENT APPLICATION POWDER COATED COLD ROLLED STEEL BODY MATERIAL 10 FT CORD TYPE NEMA 5-20R OUTLET TYPE 10 OUTLET(S) 120 V 20 AMPERE... | |
| CIRCUIT BREAKER PROTECTED TYPE BLACK COLOR TELECOMMUNICATION EQUIPMENT APPLICATION POWDER COATED COLD ROLLED STEEL BODY MATERIAL 10 FT CORD TYPE NEMA 5-20R OUTLET TYPE 20 OUTLET(S) 120 V 20 AMPERE... | |
| CIRCUIT BREAKER PROTECTED TYPE BLACK COLOR TELECOMMUNICATION EQUIPMENT APPLICATION POWDER COATED COLD ROLLED STEEL BODY MATERIAL 10 FT CORD TYPE NEMA 5-20R OUTLET TYPE 20 OUTLET(S) 120 V 30 AMPERE... | |
| CIRCUIT BREAKER PROTECTED TYPE BLACK POWDER COATED COLOR TELECOMMUNICATION EQUIPMENT APPLICATION COLD ROLLED STEEL BODY MATERIAL 10 FT CORD TYPE IEC 320-C13 RECEPTACLE OUTLET TYPE 10 OUTLET(S) 120 V 20... | |
| CIRCUIT BREAKER PROTECTED TYPE BLACK POWDER COATED COLOR TELECOMMUNICATION EQUIPMENT APPLICATION COLD ROLLED STEEL BODY MATERIAL 10 FT CORD TYPE IEC 320-C13 RECEPTACLE OUTLET TYPE 20 OUTLET(S) 120 V 20... | |
| CIRCUIT BREAKER PROTECTED TYPE BLACK POWDER COATED COLOR TELECOMMUNICATION EQUIPMENT APPLICATION COLD ROLLED STEEL BODY MATERIAL 10 FT CORD TYPE IEC 320C-13 RECEPTACLE OUTLET TYPE 24 OUTLET(S) 250 V 24/30... | |
| CIRCUIT BREAKER PROTECTED TYPE BLACK POWDER COATED COLOR TELECOMMUNICATION EQUIPMENT APPLICATION COLD ROLLED STEEL BODY MATERIAL 10 FT CORD TYPE NEMA 5-15R OUTLET TYPE 20 OUTLET(S) 120 V 15 AMPERE... | |
| CIRCUIT BREAKER PROTECTED TYPE BLACK POWDER COATED COLOR TELECOMMUNICATION EQUIPMENT APPLICATION COLD ROLLED STEEL BODY MATERIAL 10 FT CORD TYPE NEMA 5-20R OUTLET TYPE 20 OUTLET(S) 120 V 16/20 AMPERE... | |
| CIRCUIT BREAKER PROTECTED, CURRENT MONITORED, SWITCHED TYPE BLACK COLOR TELECOMMUNICATION EQUIPMENT APPLICATION POWDER COATED COLD ROLLED STEEL BODY MATERIAL 10 FT CORD TYPE NEMA 5-20R OUTLET TYPE 10 OUTLET(S) 120... | |
| CIRCUIT BREAKER PROTECTED, CURRENT MONITORED, SWITCHED TYPE BLACK COLOR TELECOMMUNICATION EQUIPMENT APPLICATION POWDER COATED COLD ROLLED STEEL BODY MATERIAL 10 FT CORD TYPE NEMA 5-20R OUTLET TYPE 20 OUTLET(S) 120... | |
| CIRCUIT BREAKER PROTECTED, SWITCHED TYPE BLACK COLOR TELECOMMUNICATION EQUIPMENT APPLICATION POWDER COATED COLD ROLLED STEEL BODY MATERIAL 10 FT CORD TYPE NEMA 5-15R OUTLET TYPE 10 OUTLET(S) 120 V 15... | |
| CIRCUIT BREAKER PROTECTED, SWITCHED TYPE BLACK POWDER COATED COLOR TELECOMMUNICATION EQUIPMENT APPLICATION COLD ROLLED STEEL BODY MATERIAL 10 FT CORD TYPE IEC 320-C19 RECEPTACLE OUTLET TYPE 3 OUTLET(S) 250 V... | |
| CIRCUIT BREAKER, SURGE PROTECTED TYPE BLACK COLOR TELECOMMUNICATION EQUIPMENT APPLICATION POWDER COATED COLD ROLLED STEEL BODY MATERIAL 10 FT CORD TYPE NEMA 5-15R OUTLET TYPE 8 OUTLET(S) 120 V 15... | |
| CIRCUIT BREAKER, SURGE PROTECTED, SWITCHED TYPE BLACK COLOR TELECOMMUNICATION EQUIPMENT APPLICATION POWDER COATED COLD ROLLED STEEL BODY MATERIAL 10 FT CORD TYPE NEMA 5-15R OUTLET TYPE 10 OUTLET(S) 120 V... | |
| NOISE AND SURGE PROTECTED, ILLUMINATED SWITCHED TYPE 13 INCH L X 2.08 INCH W X 1.96 INCH D SIZE IVORY COLOR UL, CSA APPROVAL ALUMINUM BODY MATERIAL 15 FT 14/3... | |
| NOISE AND SURGE PROTECTED, ILLUMINATED SWITCHED TYPE 13 INCH L X 2.08 INCH W X 1.96 INCH D SIZE IVORY COLOR UL, CSA APPROVAL ALUMINUM BODY MATERIAL 6 FT 14/3... | |
| SURGE PROTECTED TYPE 4.3 INCH L X 4.3 INCH W X 0.921 INCH D SIZE IVORY COLOR UL APPROVAL HIGH IMPACT POLYCARBONATE BODY MATERIAL 6 FT 12/3 SJO CORD TYPE... | |
| SURGE SUPPRESSION TYPE IVORY COLOR UL, CSA C22.2, CE, NOM APPROVAL RUGGED LEXAN[R] BODY MATERIAL 15 FT 12/3 SJO CORD TYPE 4 OUTLET(S) 125 V 15 AMPERE ELECTRICAL RATING 1... | |
| SURGE SUPPRESSION TYPE IVORY COLOR UL, CSA C22.2, CE, NOM APPROVAL RUGGED LEXAN[R] BODY MATERIAL 6 FT 12/3 SJO CORD TYPE 4 OUTLET(S) 125 V 15 AMPERE ELECTRICAL RATING 1... |