Hubbell Incorporated COMPRESSION CABLE LUG YAZ6C2TC14E290

Description
ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 1.63 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG STRANDED, 30 NAVY CONDUCTOR SIZE 1/4 INCH STUD SIZE 7/374 DIE INDEX 0.45 INCH W X 0.08 INCH THK PAD SIZE 2 PAD HOLE(S) 3/4 INCH PAD HOLE SPACING LONG, SKIVED, STANDARD, 90 DEG BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED WIRE STRIP LENGTH 1 1/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAZ-2TC MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 1.63 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG STRANDED, 30 NAVY CONDUCTOR SIZE 1/4 INCH STUD SIZE 7/374 DIE INDEX 0.45 INCH W X 0.08 INCH THK PAD SIZE 2 PAD HOLE(S) 3/4 INCH PAD HOLE SPACING LONG, SKIVED, STANDARD, 90 DEG BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED WIRE STRIP LENGTH 1 1/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAZ-2TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAZ6C2TC14E290 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAZ6C2TC14E290
COMPRESSION CABLE LUG YAZ6C2TC14E290
ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 1.63 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG STRANDED, 30 NAVY CONDUCTOR SIZE 1/4 INCH STUD SIZE 7/374 DIE INDEX 0.45 INCH W X 0.08 INCH THK PAD SIZE 2 PAD HOLE(S) 3/4 INCH PAD HOLE SPACING LONG, SKIVED, STANDARD, 90 DEG BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED WIRE STRIP LENGTH 1 1/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAZ-2TC MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • 1.63 INCH OVERALL LENGTH
  • 1.12 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 6 AWG STRANDED, 30 NAVY CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 7/374 DIE INDEX
  • 0.45 INCH W X 0.08 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 3/4 INCH PAD HOLE SPACING
  • LONG, SKIVED, STANDARD, 90 DEG BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE BEVELED
  • WIRE STRIP LENGTH 1 1/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • WITH INSPECTION WINDOW
  • YAZ-2TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAZ6C2TC14E290
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, High Temperature - 84-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
View Details
Terminals - Turret Connectors - 36-1613-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Connector Contacts - 100504-233 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Bootlace Ferrules - 1571266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details