FLAG, STANDARD TYPE
1 AWG MAX. CONDUCTOR SIZE
UL APPROVAL
3/8 INCH STUD SIZE
DIMENSION 1.53 INCH LENGTH X 0.62 INCH WIDTH
SEAMLESS EXTRUSION
MATERIAL TIN PLATED ELECTROLYTIC COPPER
YBM MODEL
Hubbell Incorporated
Done
Datasheet
Description
FLAG, STANDARD TYPE
1 AWG MAX. CONDUCTOR SIZE
UL APPROVAL
3/8 INCH STUD SIZE
DIMENSION 1.53 INCH LENGTH X 0.62 INCH WIDTH
SEAMLESS EXTRUSION
MATERIAL TIN PLATED ELECTROLYTIC COPPER
YBM MODEL
FLAG, STANDARD TYPE
1 AWG MAX. CONDUCTOR SIZE
UL APPROVAL
3/8 INCH STUD SIZE
DIMENSION 1.53 INCH LENGTH X 0.62 INCH WIDTH
SEAMLESS EXTRUSION
MATERIAL TIN PLATED ELECTROLYTIC COPPER
YBM MODEL