Hubbell Incorporated Compression Terminal YNA49RT15

Description
10-3/8 INCH OVERALL LENGTH ACAR/ACSR/ALUMINUM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 727 DIE INDEX 3-1/8 INCH L X 3-1/4 INCH W X 1/2 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 900 TO 1113 MCM, 45/7 ACSR CONDUCTOR SIZE 1033.5 TO 1272 MCM ALUMINUM/COPPER CONDUCTOR SIZE 983.1 TO 1198 MCM ACAR CONDUCTOR SIZE PAD HOLE SPACING 1-3/4 INCH YNA-R15 MODEL
Datasheet
Description
10-3/8 INCH OVERALL LENGTH ACAR/ACSR/ALUMINUM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 727 DIE INDEX 3-1/8 INCH L X 3-1/4 INCH W X 1/2 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 900 TO 1113 MCM, 45/7 ACSR CONDUCTOR SIZE 1033.5 TO 1272 MCM ALUMINUM/COPPER CONDUCTOR SIZE 983.1 TO 1198 MCM ACAR CONDUCTOR SIZE PAD HOLE SPACING 1-3/4 INCH YNA-R15 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YNA49RT15 - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YNA49RT15
Compression Terminal YNA49RT15
10-3/8 INCH OVERALL LENGTH ACAR/ACSR/ALUMINUM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 727 DIE INDEX 3-1/8 INCH L X 3-1/4 INCH W X 1/2 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 900 TO 1113 MCM, 45/7 ACSR CONDUCTOR SIZE 1033.5 TO 1272 MCM ALUMINUM/COPPER CONDUCTOR SIZE 983.1 TO 1198 MCM ACAR CONDUCTOR SIZE PAD HOLE SPACING 1-3/4 INCH YNA-R15 MODEL
  • 10-3/8 INCH OVERALL LENGTH
  • ACAR/ACSR/ALUMINUM CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 727 DIE INDEX
  • 3-1/8 INCH L X 3-1/4 INCH W X 1/2 INCH THK PAD SIZE
  • 4 NEMA PAD HOLE(S)
  • 900 TO 1113 MCM, 45/7 ACSR CONDUCTOR SIZE
  • 1033.5 TO 1272 MCM ALUMINUM/COPPER CONDUCTOR SIZE
  • 983.1 TO 1198 MCM ACAR CONDUCTOR SIZE
  • PAD HOLE SPACING 1-3/4 INCH
  • YNA-R15 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YNA49RT15
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.025″ Spade Lug to Shrouded Banana Socket, Adapter - 9385 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
View Details
Quick Disconnects - 1-1377175-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 17 AWG
View Details
Blade Terminals - 1787245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details