ELECTRO TIN PLATED COPPER MATERIAL
GREEN COLOR
3.6 INCH OVERALL LENGTH
1.38 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
175/24 TO 225/24, 1 AWG (WELD FLEX), 1 AWG (CODE) CONDUCTOR SIZE
3/8 INCH STUD SIZE
11/375 DIE INDEX
0.75 INCH W X 0.12 INCH THK PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
LONG, SKIVED, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE BEVELED
WIRE STRIP LENGTH 1 7/16 INCH
TEMPERATURE RATING 90 DEG C
WITH INSPECTION WINDOW
YAZ-FX MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL
GREEN COLOR
3.6 INCH OVERALL LENGTH
1.38 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
175/24 TO 225/24, 1 AWG (WELD FLEX), 1 AWG (CODE) CONDUCTOR SIZE
3/8 INCH STUD SIZE
11/375 DIE INDEX
0.75 INCH W X 0.12 INCH THK PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
LONG, SKIVED, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE BEVELED
WIRE STRIP LENGTH 1 7/16 INCH
TEMPERATURE RATING 90 DEG C
WITH INSPECTION WINDOW
YAZ-FX MODEL
ELECTRO TIN PLATED COPPER MATERIAL
GREEN COLOR
3.6 INCH OVERALL LENGTH
1.38 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
175/24 TO 225/24, 1 AWG (WELD FLEX), 1 AWG (CODE) CONDUCTOR SIZE
3/8 INCH STUD SIZE
11/375 DIE INDEX
0.75 INCH W X 0.12 INCH THK PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
LONG, SKIVED, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE BEVELED
WIRE STRIP LENGTH 1 7/16 INCH
TEMPERATURE RATING 90 DEG C
WITH INSPECTION WINDOW
YAZ-FX MODEL