Hubbell Incorporated Compression Terminal YRA6CU1

Description
ALUMINUM MATERIAL 2-9/16 INCH OVERALL LENGTH ACSR, ALUMINUM, COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE BG, 243 DIE INDEX 1-1/16 INCH LENGTH X 15/16 INCH WIDTH PAD SIZE 1 PAD HOLE(S) 6 AWG ACSR CONDUCTOR SIZE 6 AWG STRANDED TO 4 AWG SOLID (ALUMINUM CONCENTRIC/COMPACT/C OPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPLIANT YRA MODEL
Datasheet
Description
ALUMINUM MATERIAL 2-9/16 INCH OVERALL LENGTH ACSR, ALUMINUM, COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE BG, 243 DIE INDEX 1-1/16 INCH LENGTH X 15/16 INCH WIDTH PAD SIZE 1 PAD HOLE(S) 6 AWG ACSR CONDUCTOR SIZE 6 AWG STRANDED TO 4 AWG SOLID (ALUMINUM CONCENTRIC/COMPACT/C OPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPLIANT YRA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YRA6CU1 - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YRA6CU1
Compression Terminal YRA6CU1
ALUMINUM MATERIAL 2-9/16 INCH OVERALL LENGTH ACSR, ALUMINUM, COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE BG, 243 DIE INDEX 1-1/16 INCH LENGTH X 15/16 INCH WIDTH PAD SIZE 1 PAD HOLE(S) 6 AWG ACSR CONDUCTOR SIZE 6 AWG STRANDED TO 4 AWG SOLID (ALUMINUM CONCENTRIC/COMPACT/C OPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPLIANT YRA MODEL
  • ALUMINUM MATERIAL
  • 2-9/16 INCH OVERALL LENGTH
  • ACSR, ALUMINUM, COPPER CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • BG, 243 DIE INDEX
  • 1-1/16 INCH LENGTH X 15/16 INCH WIDTH PAD SIZE
  • 1 PAD HOLE(S)
  • 6 AWG ACSR CONDUCTOR SIZE
  • 6 AWG STRANDED TO 4 AWG SOLID (ALUMINUM CONCENTRIC/COMPACT/COPPER) ALUMINUM/COPPER CONDUCTOR SIZE
  • HYLUG[TM] BRAND
  • ROHS COMPLIANT
  • YRA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YRA6CU1
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
PTFE Insulated Turret to Pin Solder Terminal - 11217 - Keystone Electronics Corp.
Specs
Material Brass, Tin Plated Terminals; White PTFE Bushing
View Details
2 suppliers
Un-Insulated Ferrules - 2226.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details