Hubbell Incorporated Compression Terminal YKA282N

Description
TIN PLATED COPPER MATERIAL 5-3/8 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 1/2 INCH-13 TPI STUD SIZE 168 DIE INDEX 3 INCH L X 1-1/4 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 4/0 AWG ALUMINUM/COPPER CONDUCTOR SIZE YKA-2N MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL 5-3/8 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 1/2 INCH-13 TPI STUD SIZE 168 DIE INDEX 3 INCH L X 1-1/4 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 4/0 AWG ALUMINUM/COPPER CONDUCTOR SIZE YKA-2N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YKA282N - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YKA282N
Compression Terminal YKA282N
TIN PLATED COPPER MATERIAL 5-3/8 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 1/2 INCH-13 TPI STUD SIZE 168 DIE INDEX 3 INCH L X 1-1/4 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 4/0 AWG ALUMINUM/COPPER CONDUCTOR SIZE YKA-2N MODEL
  • TIN PLATED COPPER MATERIAL
  • 5-3/8 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • 1/2 INCH-13 TPI STUD SIZE
  • 168 DIE INDEX
  • 3 INCH L X 1-1/4 INCH W X 3/8 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 4/0 AWG ALUMINUM/COPPER CONDUCTOR SIZE
  • YKA-2N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YKA282N
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160773-0 - TE Connectivity
Specs
Material Nickel
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers
Ring Terminals - 1788622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details