Hubbell Incorporated Terminal Block Wire Ferrule YF4/040UI

Description
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.795 INCH DIA X 1.57 INCH L SIZE 25 PER BAG STANDARD PACKAGE 4/0 AWG CONDUCTOR SIZE 0.697 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
Datasheet
Description
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.795 INCH DIA X 1.57 INCH L SIZE 25 PER BAG STANDARD PACKAGE 4/0 AWG CONDUCTOR SIZE 0.697 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - YF4/040UI - Hubbell Incorporated
Orange, CT, USA
Terminal Block Wire Ferrule
YF4/040UI
Terminal Block Wire Ferrule YF4/040UI
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.795 INCH DIA X 1.57 INCH L SIZE 25 PER BAG STANDARD PACKAGE 4/0 AWG CONDUCTOR SIZE 0.697 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
  • NON-INSULATED FERRULE TYPE
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • 0.795 INCH DIA X 1.57 INCH L SIZE
  • 25 PER BAG STANDARD PACKAGE
  • 4/0 AWG CONDUCTOR SIZE
  • 0.697 INCH SLEEVE DIAMETER
  • ROHS COMPATIBLE
  • YF-UI MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YF4/040UI
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details