Hubbell Incorporated Terminal Block Wire Ferrule YF0425UI

Description
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.358 INCH DIA X 0.984 INCH L SIZE 100 PER BAG STANDARD PACKAGE 4 AWG CONDUCTOR SIZE 0.311 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
Datasheet
Description
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.358 INCH DIA X 0.984 INCH L SIZE 100 PER BAG STANDARD PACKAGE 4 AWG CONDUCTOR SIZE 0.311 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - YF0425UI - Hubbell Incorporated
Orange, CT, USA
Terminal Block Wire Ferrule
YF0425UI
Terminal Block Wire Ferrule YF0425UI
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.358 INCH DIA X 0.984 INCH L SIZE 100 PER BAG STANDARD PACKAGE 4 AWG CONDUCTOR SIZE 0.311 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
  • NON-INSULATED FERRULE TYPE
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • 0.358 INCH DIA X 0.984 INCH L SIZE
  • 100 PER BAG STANDARD PACKAGE
  • 4 AWG CONDUCTOR SIZE
  • 0.311 INCH SLEEVE DIAMETER
  • ROHS COMPATIBLE
  • YF-UI MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YF0425UI
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104480-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details