Hubbell Incorporated Compression Terminal YNA594RT

Description
TAPERED BARREL TYPE ALUMINUM MATERIAL 14.06 INCH OVERALL LENGTH ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 740 DIE INDEX 3 1/8 INCH L X 3.7 INCH W X 0.68 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 2300 KCMIL ACSR CONDUCTOR SIZE 2500 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE 2267 TO 2500 KCMIL ACAR CONDUCTOR SIZE BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YNA-RT MODEL
Datasheet
Description
TAPERED BARREL TYPE ALUMINUM MATERIAL 14.06 INCH OVERALL LENGTH ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 740 DIE INDEX 3 1/8 INCH L X 3.7 INCH W X 0.68 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 2300 KCMIL ACSR CONDUCTOR SIZE 2500 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE 2267 TO 2500 KCMIL ACAR CONDUCTOR SIZE BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YNA-RT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YNA594RT - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YNA594RT
Compression Terminal YNA594RT
TAPERED BARREL TYPE ALUMINUM MATERIAL 14.06 INCH OVERALL LENGTH ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 740 DIE INDEX 3 1/8 INCH L X 3.7 INCH W X 0.68 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 2300 KCMIL ACSR CONDUCTOR SIZE 2500 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE 2267 TO 2500 KCMIL ACAR CONDUCTOR SIZE BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YNA-RT MODEL
  • TAPERED BARREL TYPE
  • ALUMINUM MATERIAL
  • 14.06 INCH OVERALL LENGTH
  • ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL
  • 1/2 INCH STUD SIZE
  • 740 DIE INDEX
  • 3 1/8 INCH L X 3.7 INCH W X 0.68 INCH THK PAD SIZE
  • 4 NEMA PAD HOLE(S)
  • 2300 KCMIL ACSR CONDUCTOR SIZE
  • 2500 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE
  • 2267 TO 2500 KCMIL ACAR CONDUCTOR SIZE
  • BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • STUD HOLE SPACING 1 3/4 INCH
  • YNA-RT MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YNA594RT
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-201-M8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Terminals - 75401-001LF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
Male Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details