Description
SERRATED BARREL TYPE
RED COLOR
22 AWG MIN. CONDUCTOR SIZE
18 AWG MAX. CONDUCTOR SIZE
100 PER BAG STANDARD PACKAGE
#6 TO #8 STUD SIZE
HEAT SHRINK INSULATED INSULATION TYPE
HYDENT[T], BURNDY[R] BRAND
ROHS COMPATIBLE
SIZE 1.17 INCH L X 0.32 INCH W
MATERIAL PURE ELECTRO TIN PLATED COPPER
WIRE STRIP LENGTH 5/16 INCH
YHSA-F MODEL