Hubbell Incorporated Terminal Block Wire Ferrule YF0122UI

Description
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.5 INCH DIA X 0.866 INCH L SIZE 50 PER BAG STANDARD PACKAGE 1 AWG CONDUCTOR SIZE 0.429 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
Datasheet
Description
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.5 INCH DIA X 0.866 INCH L SIZE 50 PER BAG STANDARD PACKAGE 1 AWG CONDUCTOR SIZE 0.429 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - YF0122UI - Hubbell Incorporated
Orange, CT, USA
Terminal Block Wire Ferrule
YF0122UI
Terminal Block Wire Ferrule YF0122UI
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.5 INCH DIA X 0.866 INCH L SIZE 50 PER BAG STANDARD PACKAGE 1 AWG CONDUCTOR SIZE 0.429 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
  • NON-INSULATED FERRULE TYPE
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • 0.5 INCH DIA X 0.866 INCH L SIZE
  • 50 PER BAG STANDARD PACKAGE
  • 1 AWG CONDUCTOR SIZE
  • 0.429 INCH SLEEVE DIAMETER
  • ROHS COMPATIBLE
  • YF-UI MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YF0122UI
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal Adapter - 9496 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Terminals - Specialized Connectors - 36-1499FT-ND - DigiKey
Specs
Terminal Type Crimp On Pin
View Details
Connector Contacts - 1-104505-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Crocodile Clips - 1902570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Brass
Features Insulated
View Details