Hubbell Incorporated Compression Terminal Plug YE32R60

Description
TIN-PLATED COPPER MATERIAL 10-5/8 INCH OVERALL LENGTH ALUMINUM, ACSR CONDUCTOR MATERIAL 350 TO 400 KCMIL (ALUMINUM), 336.4 KCMIL (ACSR) CONDUCTOR SIZE GREEN COLOR CODE 317, 705, K-1-1/8-1 DIE INDEX 4/0 AWG SOLID X 6 INCH L PIN SIZE HYPLUG[TM] BRAND ROHS COMPATIBLE ANSI C119.4 INCLUDES BRAZED PLUG YE-R MODEL
Datasheet
Description
TIN-PLATED COPPER MATERIAL 10-5/8 INCH OVERALL LENGTH ALUMINUM, ACSR CONDUCTOR MATERIAL 350 TO 400 KCMIL (ALUMINUM), 336.4 KCMIL (ACSR) CONDUCTOR SIZE GREEN COLOR CODE 317, 705, K-1-1/8-1 DIE INDEX 4/0 AWG SOLID X 6 INCH L PIN SIZE HYPLUG[TM] BRAND ROHS COMPATIBLE ANSI C119.4 INCLUDES BRAZED PLUG YE-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal Plug - YE32R60 - Hubbell Incorporated
Orange, CT, USA
Compression Terminal Plug
YE32R60
Compression Terminal Plug YE32R60
TIN-PLATED COPPER MATERIAL 10-5/8 INCH OVERALL LENGTH ALUMINUM, ACSR CONDUCTOR MATERIAL 350 TO 400 KCMIL (ALUMINUM), 336.4 KCMIL (ACSR) CONDUCTOR SIZE GREEN COLOR CODE 317, 705, K-1-1/8-1 DIE INDEX 4/0 AWG SOLID X 6 INCH L PIN SIZE HYPLUG[TM] BRAND ROHS COMPATIBLE ANSI C119.4 INCLUDES BRAZED PLUG YE-R MODEL
  • TIN-PLATED COPPER MATERIAL
  • 10-5/8 INCH OVERALL LENGTH
  • ALUMINUM, ACSR CONDUCTOR MATERIAL
  • 350 TO 400 KCMIL (ALUMINUM), 336.4 KCMIL (ACSR) CONDUCTOR SIZE
  • GREEN COLOR CODE
  • 317, 705, K-1-1/8-1 DIE INDEX
  • 4/0 AWG SOLID X 6 INCH L PIN SIZE
  • HYPLUG[TM] BRAND
  • ROHS COMPATIBLE
  • ANSI C119.4
  • INCLUDES BRAZED PLUG
  • YE-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YE32R60
Product Name Compression Terminal Plug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 109026-31 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Ring Terminals - 1788656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details