Hubbell Incorporated FORK LUG YHSA18K10F

Description
SERRATED BARREL TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE 100 PER BAG STANDARD PACKAGE #8 TO #10 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.18 INCH L X 0.31 INCH W WIRE STRIP LENGTH 5/16 INCH MATERIAL ELECTRO TIN PLATED COPPER INSTALLATION TOOL MR22 USED ON COPPER CONDUCTOR
Datasheet
Description
SERRATED BARREL TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE 100 PER BAG STANDARD PACKAGE #8 TO #10 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.18 INCH L X 0.31 INCH W WIRE STRIP LENGTH 5/16 INCH MATERIAL ELECTRO TIN PLATED COPPER INSTALLATION TOOL MR22 USED ON COPPER CONDUCTOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FORK LUG - YHSA18K10F - Hubbell Incorporated
Orange, CT, USA
FORK LUG
YHSA18K10F
FORK LUG YHSA18K10F
SERRATED BARREL TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE 100 PER BAG STANDARD PACKAGE #8 TO #10 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.18 INCH L X 0.31 INCH W WIRE STRIP LENGTH 5/16 INCH MATERIAL ELECTRO TIN PLATED COPPER INSTALLATION TOOL MR22 USED ON COPPER CONDUCTOR
  • SERRATED BARREL TYPE
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • 100 PER BAG STANDARD PACKAGE
  • #8 TO #10 STUD SIZE
  • HEAT SHRINK INSULATED INSULATION TYPE
  • HYDENT[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 1.18 INCH L X 0.31 INCH W
  • WIRE STRIP LENGTH 5/16 INCH
  • MATERIAL ELECTRO TIN PLATED COPPER
  • INSTALLATION TOOL MR22
  • USED ON COPPER CONDUCTOR
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YHSA18K10F
Product Name FORK LUG
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, Heavy-Duty - 86-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4060-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
Connector Contacts - 1-163091-1 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2400 mm2
View Details
Ring Terminals - 1787261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details