Hubbell Incorporated Compression Terminal Plug YE26R60

Description
TIN-PLATED COPPER MATERIAL 9-1/2 INCH OVERALL LENGTH ALUMINUM, ACSR CONDUCTOR MATERIAL 2/0 AWG STRANDED (ALUMINUM), 2/0 AWG (ACSR) CONDUCTOR SIZE GRAY COLOR CODE 249/840/11A DIE INDEX 1/0 AWG SOLID X 6 INCH L PIN SIZE HYPLUG[TM] BRAND ROHS COMPATIBLE ANSI C119.4 INCLUDES BRAZED PLUG YE-R MODEL
Datasheet
Description
TIN-PLATED COPPER MATERIAL 9-1/2 INCH OVERALL LENGTH ALUMINUM, ACSR CONDUCTOR MATERIAL 2/0 AWG STRANDED (ALUMINUM), 2/0 AWG (ACSR) CONDUCTOR SIZE GRAY COLOR CODE 249/840/11A DIE INDEX 1/0 AWG SOLID X 6 INCH L PIN SIZE HYPLUG[TM] BRAND ROHS COMPATIBLE ANSI C119.4 INCLUDES BRAZED PLUG YE-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal Plug - YE26R60 - Hubbell Incorporated
Orange, CT, USA
Compression Terminal Plug
YE26R60
Compression Terminal Plug YE26R60
TIN-PLATED COPPER MATERIAL 9-1/2 INCH OVERALL LENGTH ALUMINUM, ACSR CONDUCTOR MATERIAL 2/0 AWG STRANDED (ALUMINUM), 2/0 AWG (ACSR) CONDUCTOR SIZE GRAY COLOR CODE 249/840/11A DIE INDEX 1/0 AWG SOLID X 6 INCH L PIN SIZE HYPLUG[TM] BRAND ROHS COMPATIBLE ANSI C119.4 INCLUDES BRAZED PLUG YE-R MODEL
  • TIN-PLATED COPPER MATERIAL
  • 9-1/2 INCH OVERALL LENGTH
  • ALUMINUM, ACSR CONDUCTOR MATERIAL
  • 2/0 AWG STRANDED (ALUMINUM), 2/0 AWG (ACSR) CONDUCTOR SIZE
  • GRAY COLOR CODE
  • 249/840/11A DIE INDEX
  • 1/0 AWG SOLID X 6 INCH L PIN SIZE
  • HYPLUG[TM] BRAND
  • ROHS COMPATIBLE
  • ANSI C119.4
  • INCLUDES BRAZED PLUG
  • YE-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YE26R60
Product Name Compression Terminal Plug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details