Hubbell Incorporated Compression Cable Lug YGHA262N

Description
COPPER MATERIAL 4.38 INCH OVERALL LENGTH 0.83 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467/468A, CSA APPROVAL 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 15 DIE INDEX 3 INCH LENGTH X 0.97 INCH WIDTH X 0.26 INCH THICKNESS PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING SHORT, STRAIGHT BARREL TYPE HYLUG[TM], HYGROUND[R] BRAND ROHS COMPLIANT TYPE HEAVY DUTY, IRREVERSIBLE, GROUNDING WITH INSPECTION PROBE HOLE YGHA MODEL
Datasheet
Description
COPPER MATERIAL 4.38 INCH OVERALL LENGTH 0.83 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467/468A, CSA APPROVAL 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 15 DIE INDEX 3 INCH LENGTH X 0.97 INCH WIDTH X 0.26 INCH THICKNESS PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING SHORT, STRAIGHT BARREL TYPE HYLUG[TM], HYGROUND[R] BRAND ROHS COMPLIANT TYPE HEAVY DUTY, IRREVERSIBLE, GROUNDING WITH INSPECTION PROBE HOLE YGHA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YGHA262N - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YGHA262N
Compression Cable Lug YGHA262N
COPPER MATERIAL 4.38 INCH OVERALL LENGTH 0.83 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467/468A, CSA APPROVAL 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 15 DIE INDEX 3 INCH LENGTH X 0.97 INCH WIDTH X 0.26 INCH THICKNESS PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING SHORT, STRAIGHT BARREL TYPE HYLUG[TM], HYGROUND[R] BRAND ROHS COMPLIANT TYPE HEAVY DUTY, IRREVERSIBLE, GROUNDING WITH INSPECTION PROBE HOLE YGHA MODEL
  • COPPER MATERIAL
  • 4.38 INCH OVERALL LENGTH
  • 0.83 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 467/468A, CSA APPROVAL
  • 2/0 AWG STRANDED CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 15 DIE INDEX
  • 3 INCH LENGTH X 0.97 INCH WIDTH X 0.26 INCH THICKNESS PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • SHORT, STRAIGHT BARREL TYPE
  • HYLUG[TM], HYGROUND[R] BRAND
  • ROHS COMPLIANT
  • TYPE HEAVY DUTY, IRREVERSIBLE, GROUNDING
  • WITH INSPECTION PROBE HOLE
  • YGHA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YGHA262N
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data