Hubbell Incorporated Compression Terminal YNA54RT

Description
TAPERED BARREL TYPE ALUMINUM MATERIAL 13.79 INCH OVERALL LENGTH ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 728 DIE INDEX 3 1/8 INCH L X 3.22 INCH W X 0.71 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1431 KCMIL ACSR CONDUCTOR SIZE 1590 TO 1600 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE 1534 KCMIL ACAR CONDUCTOR SIZE BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YNA-RT MODEL
Datasheet
Description
TAPERED BARREL TYPE ALUMINUM MATERIAL 13.79 INCH OVERALL LENGTH ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 728 DIE INDEX 3 1/8 INCH L X 3.22 INCH W X 0.71 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1431 KCMIL ACSR CONDUCTOR SIZE 1590 TO 1600 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE 1534 KCMIL ACAR CONDUCTOR SIZE BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YNA-RT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YNA54RT - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YNA54RT
Compression Terminal YNA54RT
TAPERED BARREL TYPE ALUMINUM MATERIAL 13.79 INCH OVERALL LENGTH ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 728 DIE INDEX 3 1/8 INCH L X 3.22 INCH W X 0.71 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1431 KCMIL ACSR CONDUCTOR SIZE 1590 TO 1600 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE 1534 KCMIL ACAR CONDUCTOR SIZE BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YNA-RT MODEL
  • TAPERED BARREL TYPE
  • ALUMINUM MATERIAL
  • 13.79 INCH OVERALL LENGTH
  • ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL
  • 1/2 INCH STUD SIZE
  • 728 DIE INDEX
  • 3 1/8 INCH L X 3.22 INCH W X 0.71 INCH THK PAD SIZE
  • 4 NEMA PAD HOLE(S)
  • 1431 KCMIL ACSR CONDUCTOR SIZE
  • 1590 TO 1600 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE
  • 1534 KCMIL ACAR CONDUCTOR SIZE
  • BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • STUD HOLE SPACING 1 3/4 INCH
  • YNA-RT MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YNA54RT
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Female PCB Terminal Accepts all .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers
Un-Insulated Ferrules - 2223.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details