Hubbell Incorporated Compression Terminal YCAK36A2G1

Description
ALUMINUM MATERIAL 6 1/2 INCH OVERALL LENGTH ACSR/AAC/ALUMINUM/CO PPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 608, 786 DIE INDEX 3 INCH L X 1 1/2 INCH W X 0.39 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 600 KCMIL (ALUMINUM, CONCENTRIC/COMPACT) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH WITH OVERLAP CRIMP YCAK-A MODEL
Datasheet
Description
ALUMINUM MATERIAL 6 1/2 INCH OVERALL LENGTH ACSR/AAC/ALUMINUM/CO PPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 608, 786 DIE INDEX 3 INCH L X 1 1/2 INCH W X 0.39 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 600 KCMIL (ALUMINUM, CONCENTRIC/COMPACT) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH WITH OVERLAP CRIMP YCAK-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YCAK36A2G1 - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YCAK36A2G1
Compression Terminal YCAK36A2G1
ALUMINUM MATERIAL 6 1/2 INCH OVERALL LENGTH ACSR/AAC/ALUMINUM/CO PPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 608, 786 DIE INDEX 3 INCH L X 1 1/2 INCH W X 0.39 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 600 KCMIL (ALUMINUM, CONCENTRIC/COMPACT) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH WITH OVERLAP CRIMP YCAK-A MODEL
  • ALUMINUM MATERIAL
  • 6 1/2 INCH OVERALL LENGTH
  • ACSR/AAC/ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 608, 786 DIE INDEX
  • 3 INCH L X 1 1/2 INCH W X 0.39 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 600 KCMIL (ALUMINUM, CONCENTRIC/COMPACT) ALUMINUM/COPPER CONDUCTOR SIZE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • STUD HOLE SPACING 1 3/4 INCH
  • WITH OVERLAP CRIMP
  • YCAK-A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YCAK36A2G1
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2858.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
PCB Terminals - 1-1627067-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details
Bootlace Ferrules - 1787299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details