Hubbell Incorporated Terminal Block Wire Ferrule YF1618IT

Description
INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.138 INCH DIA X 0.945 INCH L SIZE BLACK COLOR 0.709 INCH SLEEVE LENGTH 500 PER BAG STANDARD PACKAGE 16 AWG CONDUCTOR SIZE 0.079 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, T MODEL
Datasheet
Description
INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.138 INCH DIA X 0.945 INCH L SIZE BLACK COLOR 0.709 INCH SLEEVE LENGTH 500 PER BAG STANDARD PACKAGE 16 AWG CONDUCTOR SIZE 0.079 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - YF1618IT - Hubbell Incorporated
Orange, CT, USA
Terminal Block Wire Ferrule
YF1618IT
Terminal Block Wire Ferrule YF1618IT
INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.138 INCH DIA X 0.945 INCH L SIZE BLACK COLOR 0.709 INCH SLEEVE LENGTH 500 PER BAG STANDARD PACKAGE 16 AWG CONDUCTOR SIZE 0.079 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, T MODEL
  • INSULATED FERRULE TYPE
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • 0.138 INCH DIA X 0.945 INCH L SIZE
  • BLACK COLOR
  • 0.709 INCH SLEEVE LENGTH
  • 500 PER BAG STANDARD PACKAGE
  • 16 AWG CONDUCTOR SIZE
  • 0.079 INCH SLEEVE DIAMETER
  • ROHS COMPATIBLE
  • YF-I, T MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YF1618IT
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data