Hubbell Incorporated Compression Terminal YCA27R2N

Description
ALUMINUM MATERIAL 6-3/4 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 247 DIE INDEX 3 INCH L X 1-1/8 INCH W X 1/4 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 3/0 AWG ACSR CONDUCTOR SIZE 3/0 AWG (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE PENETROX[TM] BRAND ROHS COMPATIBLE AAAC CONDUCTOR SIZE 195.7 KCMIL YCA-R-N MODEL
Datasheet
Description
ALUMINUM MATERIAL 6-3/4 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 247 DIE INDEX 3 INCH L X 1-1/8 INCH W X 1/4 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 3/0 AWG ACSR CONDUCTOR SIZE 3/0 AWG (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE PENETROX[TM] BRAND ROHS COMPATIBLE AAAC CONDUCTOR SIZE 195.7 KCMIL YCA-R-N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YCA27R2N - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YCA27R2N
Compression Terminal YCA27R2N
ALUMINUM MATERIAL 6-3/4 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 247 DIE INDEX 3 INCH L X 1-1/8 INCH W X 1/4 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 3/0 AWG ACSR CONDUCTOR SIZE 3/0 AWG (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE PENETROX[TM] BRAND ROHS COMPATIBLE AAAC CONDUCTOR SIZE 195.7 KCMIL YCA-R-N MODEL
  • ALUMINUM MATERIAL
  • 6-3/4 INCH OVERALL LENGTH
  • ACSR/AAC/AAAC/ALUMINUM CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 247 DIE INDEX
  • 3 INCH L X 1-1/8 INCH W X 1/4 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 3/0 AWG ACSR CONDUCTOR SIZE
  • 3/0 AWG (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE
  • PENETROX[TM] BRAND
  • ROHS COMPATIBLE
  • AAAC CONDUCTOR SIZE 195.7 KCMIL
  • YCA-R-N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YCA27R2N
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2863.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
Terminal Ring on Stacking Banana Plug, Adapter - 8703 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details