Hubbell Incorporated Compression Terminal YCAK29A2G1

Description
ALUMINUM MATERIAL 5 5/8 INCH OVERALL LENGTH ACSR/AAC/ALUMINUM/CO PPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 317, 705 DIE INDEX 3 INCH L X 1 1/4 INCH W X 0.25 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 4/0 AWG ACSR CONDUCTOR SIZE 250 KCMIL CONCENTRIC/COMPACT (ALUMINUM), 250 KCMIL (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH WITH OVERLAP CRIMP YCAK-A MODEL
Datasheet
Description
ALUMINUM MATERIAL 5 5/8 INCH OVERALL LENGTH ACSR/AAC/ALUMINUM/CO PPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 317, 705 DIE INDEX 3 INCH L X 1 1/4 INCH W X 0.25 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 4/0 AWG ACSR CONDUCTOR SIZE 250 KCMIL CONCENTRIC/COMPACT (ALUMINUM), 250 KCMIL (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH WITH OVERLAP CRIMP YCAK-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YCAK29A2G1 - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YCAK29A2G1
Compression Terminal YCAK29A2G1
ALUMINUM MATERIAL 5 5/8 INCH OVERALL LENGTH ACSR/AAC/ALUMINUM/CO PPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 317, 705 DIE INDEX 3 INCH L X 1 1/4 INCH W X 0.25 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 4/0 AWG ACSR CONDUCTOR SIZE 250 KCMIL CONCENTRIC/COMPACT (ALUMINUM), 250 KCMIL (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH WITH OVERLAP CRIMP YCAK-A MODEL
  • ALUMINUM MATERIAL
  • 5 5/8 INCH OVERALL LENGTH
  • ACSR/AAC/ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 317, 705 DIE INDEX
  • 3 INCH L X 1 1/4 INCH W X 0.25 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 4/0 AWG ACSR CONDUCTOR SIZE
  • 250 KCMIL CONCENTRIC/COMPACT (ALUMINUM), 250 KCMIL (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • STUD HOLE SPACING 1 3/4 INCH
  • WITH OVERLAP CRIMP
  • YCAK-A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YCAK29A2G1
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1571244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details
Dual Wire Ferrules - 2797.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Quick Disconnects - 1-1627057-7 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers