Hubbell Incorporated COMPRESSION CABLE LUG YBAV26FX14

Description
ELECTRO TIN PLATED COPPER MATERIAL BLACK COLOR 3.74 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 325/24, 2/0 AWG (WELD FLEX) CONDUCTOR SIZE 1/4 INCH STUD SIZE 13 DIE INDEX 0.89 INCH W X 0.13 INCH THK PAD SIZE 2 PAD HOLE(S) 0.63 TO 1.08 INCH PAD HOLE SPACING NARROW BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C YBAV-FX MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL BLACK COLOR 3.74 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 325/24, 2/0 AWG (WELD FLEX) CONDUCTOR SIZE 1/4 INCH STUD SIZE 13 DIE INDEX 0.89 INCH W X 0.13 INCH THK PAD SIZE 2 PAD HOLE(S) 0.63 TO 1.08 INCH PAD HOLE SPACING NARROW BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C YBAV-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YBAV26FX14 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YBAV26FX14
COMPRESSION CABLE LUG YBAV26FX14
ELECTRO TIN PLATED COPPER MATERIAL BLACK COLOR 3.74 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 325/24, 2/0 AWG (WELD FLEX) CONDUCTOR SIZE 1/4 INCH STUD SIZE 13 DIE INDEX 0.89 INCH W X 0.13 INCH THK PAD SIZE 2 PAD HOLE(S) 0.63 TO 1.08 INCH PAD HOLE SPACING NARROW BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C YBAV-FX MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • BLACK COLOR
  • 3.74 INCH OVERALL LENGTH
  • 1.5 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 325/24, 2/0 AWG (WELD FLEX) CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 13 DIE INDEX
  • 0.89 INCH W X 0.13 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 0.63 TO 1.08 INCH PAD HOLE SPACING
  • NARROW BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • TEMPERATURE RATING 90 DEG C
  • YBAV-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YBAV26FX14
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Insulated Ferrules - 2201.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 102102-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Ring Terminals - 1787268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details