ELECTRO-TIN PLATED COPPER MATERIAL
PURPLE COLOR
3.26 INCH OVERALL LENGTH
1.62 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
550/24 DIESEL LOCOMOTIVE CABLE, 4/0 AWG (WELD FLEX), 4/0 AWG STRANDED CONDUCTOR SIZE
1/2 INCH STUD SIZE
15 DIE INDEX
1.14 INCH W X 0.14 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG, SKIVED, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1-11/16 INCH
YAZV MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL
PURPLE COLOR
3.26 INCH OVERALL LENGTH
1.62 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
550/24 DIESEL LOCOMOTIVE CABLE, 4/0 AWG (WELD FLEX), 4/0 AWG STRANDED CONDUCTOR SIZE
1/2 INCH STUD SIZE
15 DIE INDEX
1.14 INCH W X 0.14 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG, SKIVED, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1-11/16 INCH
YAZV MODEL
ELECTRO-TIN PLATED COPPER MATERIAL
PURPLE COLOR
3.26 INCH OVERALL LENGTH
1.62 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
550/24 DIESEL LOCOMOTIVE CABLE, 4/0 AWG (WELD FLEX), 4/0 AWG STRANDED CONDUCTOR SIZE
1/2 INCH STUD SIZE
15 DIE INDEX
1.14 INCH W X 0.14 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG, SKIVED, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1-11/16 INCH
YAZV MODEL