Hubbell Incorporated Compression Cable Lug YAZ8C2TC14

Description
ELECTRO-TIN PLATED COPPER MATERIAL RED COLOR 2.19 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 37/24, 8 AWG (WELD), 6 AWG SOLID, 8 AWG SOLID, 8 AWG STRANDED (CODE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 49 DIE INDEX 0.44 INCH W X 0.08 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 7/8 INCH YAZ-2TC MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL RED COLOR 2.19 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 37/24, 8 AWG (WELD), 6 AWG SOLID, 8 AWG SOLID, 8 AWG STRANDED (CODE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 49 DIE INDEX 0.44 INCH W X 0.08 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 7/8 INCH YAZ-2TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YAZ8C2TC14 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YAZ8C2TC14
Compression Cable Lug YAZ8C2TC14
ELECTRO-TIN PLATED COPPER MATERIAL RED COLOR 2.19 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 37/24, 8 AWG (WELD), 6 AWG SOLID, 8 AWG SOLID, 8 AWG STRANDED (CODE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 49 DIE INDEX 0.44 INCH W X 0.08 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 7/8 INCH YAZ-2TC MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • RED COLOR
  • 2.19 INCH OVERALL LENGTH
  • 0.75 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 37/24, 8 AWG (WELD), 6 AWG SOLID, 8 AWG SOLID, 8 AWG STRANDED (CODE) CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 49 DIE INDEX
  • 0.44 INCH W X 0.08 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 5/8 INCH PAD HOLE SPACING
  • LONG, SKIVED, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 7/8 INCH
  • YAZ-2TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAZ8C2TC14
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Push-In Wire Connectors - WPC352 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Keystone Electronics Corp.
View Details
Dual Wire Ferrules - 2795.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details