Hubbell Incorporated FORK LUG YHSA18K8LF

Description
SERRATED BARREL TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE #8 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE MATERIAL PURE ELECTRO TIN PLATED COPPER WIRE STRIP LENGTH 5/16 INCH YHSA-K-LF MODEL
Datasheet
Description
SERRATED BARREL TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE #8 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE MATERIAL PURE ELECTRO TIN PLATED COPPER WIRE STRIP LENGTH 5/16 INCH YHSA-K-LF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FORK LUG - YHSA18K8LF - Hubbell Incorporated
Orange, CT, USA
FORK LUG
YHSA18K8LF
FORK LUG YHSA18K8LF
SERRATED BARREL TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE #8 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE MATERIAL PURE ELECTRO TIN PLATED COPPER WIRE STRIP LENGTH 5/16 INCH YHSA-K-LF MODEL
  • SERRATED BARREL TYPE
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • #8 STUD SIZE
  • HEAT SHRINK INSULATED INSULATION TYPE
  • HYDENT[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • MATERIAL PURE ELECTRO TIN PLATED COPPER
  • WIRE STRIP LENGTH 5/16 INCH
  • YHSA-K-LF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YHSA18K8LF
Product Name FORK LUG
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data