Hubbell Incorporated Compression Terminal YKA391A2N

Description
ALUMINUM MATERIAL 9-1/2 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 1/2 INCH-13 TPI STUD SIZE 342 DIE INDEX 3 INCH L X 1-7/8 INCH W X 3/4 INCH THK PAD SIZE 2 PAD HOLE(S) 795 MCM (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE YKA-A-2N MODEL
Datasheet
Description
ALUMINUM MATERIAL 9-1/2 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 1/2 INCH-13 TPI STUD SIZE 342 DIE INDEX 3 INCH L X 1-7/8 INCH W X 3/4 INCH THK PAD SIZE 2 PAD HOLE(S) 795 MCM (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE YKA-A-2N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YKA391A2N - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YKA391A2N
Compression Terminal YKA391A2N
ALUMINUM MATERIAL 9-1/2 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 1/2 INCH-13 TPI STUD SIZE 342 DIE INDEX 3 INCH L X 1-7/8 INCH W X 3/4 INCH THK PAD SIZE 2 PAD HOLE(S) 795 MCM (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE YKA-A-2N MODEL
  • ALUMINUM MATERIAL
  • 9-1/2 INCH OVERALL LENGTH
  • ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 1/2 INCH-13 TPI STUD SIZE
  • 342 DIE INDEX
  • 3 INCH L X 1-7/8 INCH W X 3/4 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 795 MCM (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE
  • YKA-A-2N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YKA391A2N
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Un-Insulated Ferrules - 2224.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4119-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details