Hubbell Incorporated Terminal Block Wire Ferrule YF1010UI

Description
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.185 INCH DIA X 0.394 INCH L SIZE 250 PER BAG STANDARD PACKAGE 10 AWG CONDUCTOR SIZE 0.154 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
Datasheet
Description
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.185 INCH DIA X 0.394 INCH L SIZE 250 PER BAG STANDARD PACKAGE 10 AWG CONDUCTOR SIZE 0.154 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - YF1010UI - Hubbell Incorporated
Orange, CT, USA
Terminal Block Wire Ferrule
YF1010UI
Terminal Block Wire Ferrule YF1010UI
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.185 INCH DIA X 0.394 INCH L SIZE 250 PER BAG STANDARD PACKAGE 10 AWG CONDUCTOR SIZE 0.154 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
  • NON-INSULATED FERRULE TYPE
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • 0.185 INCH DIA X 0.394 INCH L SIZE
  • 250 PER BAG STANDARD PACKAGE
  • 10 AWG CONDUCTOR SIZE
  • 0.154 INCH SLEEVE DIAMETER
  • ROHS COMPATIBLE
  • YF-UI MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YF1010UI
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102316-5 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details