Hubbell Incorporated Compression Cable Lug YAZV1C2TC516FX

Description
ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 3.47 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 175/24 TO 225/24, 1 AWG (WELD FLEX), 1 AWG (CODE) CONDUCTOR SIZE 5/16 INCH STUD SIZE 11/375 DIE INDEX 0.75 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED WIRE STRIP LENGTH 1 7/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAZ-FX MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 3.47 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 175/24 TO 225/24, 1 AWG (WELD FLEX), 1 AWG (CODE) CONDUCTOR SIZE 5/16 INCH STUD SIZE 11/375 DIE INDEX 0.75 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED WIRE STRIP LENGTH 1 7/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAZ-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YAZV1C2TC516FX - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YAZV1C2TC516FX
Compression Cable Lug YAZV1C2TC516FX
ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 3.47 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 175/24 TO 225/24, 1 AWG (WELD FLEX), 1 AWG (CODE) CONDUCTOR SIZE 5/16 INCH STUD SIZE 11/375 DIE INDEX 0.75 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED WIRE STRIP LENGTH 1 7/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAZ-FX MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • GREEN COLOR
  • 3.47 INCH OVERALL LENGTH
  • 1.38 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 175/24 TO 225/24, 1 AWG (WELD FLEX), 1 AWG (CODE) CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • 11/375 DIE INDEX
  • 0.75 INCH W X 0.12 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • LONG, SKIVED, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE BEVELED
  • WIRE STRIP LENGTH 1 7/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • WITH INSPECTION WINDOW
  • YAZ-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAZV1C2TC516FX
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2400.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 1-163092-0 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details
Ring Terminals - 1787256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details