Hubbell Incorporated Compression Terminal Plug YE30R60

Description
TIN-PLATED COPPER MATERIAL 10-5/8 INCH OVERALL LENGTH ALUMINUM, ACSR CONDUCTOR MATERIAL 300 KCMIL (ALUMINUM), 266.8 KCMIL (ACSR) CONDUCTOR SIZE BLUE COLOR CODE 317, 705, K-1-1/8-1 DIE INDEX 4/0 AWG SOLID X 6 INCH L PIN SIZE HYPLUG[TM] BRAND ROHS COMPATIBLE ANSI C119.4 INCLUDES BRAZED PLUG YE-R MODEL
Datasheet
Description
TIN-PLATED COPPER MATERIAL 10-5/8 INCH OVERALL LENGTH ALUMINUM, ACSR CONDUCTOR MATERIAL 300 KCMIL (ALUMINUM), 266.8 KCMIL (ACSR) CONDUCTOR SIZE BLUE COLOR CODE 317, 705, K-1-1/8-1 DIE INDEX 4/0 AWG SOLID X 6 INCH L PIN SIZE HYPLUG[TM] BRAND ROHS COMPATIBLE ANSI C119.4 INCLUDES BRAZED PLUG YE-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal Plug - YE30R60 - Hubbell Incorporated
Orange, CT, USA
Compression Terminal Plug
YE30R60
Compression Terminal Plug YE30R60
TIN-PLATED COPPER MATERIAL 10-5/8 INCH OVERALL LENGTH ALUMINUM, ACSR CONDUCTOR MATERIAL 300 KCMIL (ALUMINUM), 266.8 KCMIL (ACSR) CONDUCTOR SIZE BLUE COLOR CODE 317, 705, K-1-1/8-1 DIE INDEX 4/0 AWG SOLID X 6 INCH L PIN SIZE HYPLUG[TM] BRAND ROHS COMPATIBLE ANSI C119.4 INCLUDES BRAZED PLUG YE-R MODEL
  • TIN-PLATED COPPER MATERIAL
  • 10-5/8 INCH OVERALL LENGTH
  • ALUMINUM, ACSR CONDUCTOR MATERIAL
  • 300 KCMIL (ALUMINUM), 266.8 KCMIL (ACSR) CONDUCTOR SIZE
  • BLUE COLOR CODE
  • 317, 705, K-1-1/8-1 DIE INDEX
  • 4/0 AWG SOLID X 6 INCH L PIN SIZE
  • HYPLUG[TM] BRAND
  • ROHS COMPATIBLE
  • ANSI C119.4
  • INCLUDES BRAZED PLUG
  • YE-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YE30R60
Product Name Compression Terminal Plug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Terminals - 10150494-101TRLF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers