Hubbell Incorporated Compression Terminal YNA59RT

Description
TAPERED BARREL TYPE ALUMINUM MATERIAL 13.54 INCH OVERALL LENGTH ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 735 DIE INDEX 3 1/8 INCH L X 3.57 INCH W X 0.64 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 2156 TO 2167 KCMIL ACSR CONDUCTOR SIZE 2250 TO 2300 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YNA-RT MODEL
Datasheet
Description
TAPERED BARREL TYPE ALUMINUM MATERIAL 13.54 INCH OVERALL LENGTH ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 735 DIE INDEX 3 1/8 INCH L X 3.57 INCH W X 0.64 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 2156 TO 2167 KCMIL ACSR CONDUCTOR SIZE 2250 TO 2300 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YNA-RT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YNA59RT - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YNA59RT
Compression Terminal YNA59RT
TAPERED BARREL TYPE ALUMINUM MATERIAL 13.54 INCH OVERALL LENGTH ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 735 DIE INDEX 3 1/8 INCH L X 3.57 INCH W X 0.64 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 2156 TO 2167 KCMIL ACSR CONDUCTOR SIZE 2250 TO 2300 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YNA-RT MODEL
  • TAPERED BARREL TYPE
  • ALUMINUM MATERIAL
  • 13.54 INCH OVERALL LENGTH
  • ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL
  • 1/2 INCH STUD SIZE
  • 735 DIE INDEX
  • 3 1/8 INCH L X 3.57 INCH W X 0.64 INCH THK PAD SIZE
  • 4 NEMA PAD HOLE(S)
  • 2156 TO 2167 KCMIL ACSR CONDUCTOR SIZE
  • 2250 TO 2300 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE
  • BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • STUD HOLE SPACING 1 3/4 INCH
  • YNA-RT MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YNA59RT
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.250″ Insulated Spade Lug - 9208 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1269-ND - DigiKey
Specs
Terminal Type Angled
Material Brass
View Details
Connector Contacts - 102920-1 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Bootlace Ferrules - 1787317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details