Hubbell Incorporated Compression Terminal YCAB344N

Description
COPPER MATERIAL 6-7/8 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 210 DIE INDEX 3 INCH L X 3 INCH W X 1/2 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 500 MCM ALUMINUM/COPPER CONDUCTOR SIZE PAD HOLE SPACING 1-3/4 INCH YCAB-4N MODEL
Datasheet
Description
COPPER MATERIAL 6-7/8 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 210 DIE INDEX 3 INCH L X 3 INCH W X 1/2 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 500 MCM ALUMINUM/COPPER CONDUCTOR SIZE PAD HOLE SPACING 1-3/4 INCH YCAB-4N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YCAB344N - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YCAB344N
Compression Terminal YCAB344N
COPPER MATERIAL 6-7/8 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 210 DIE INDEX 3 INCH L X 3 INCH W X 1/2 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 500 MCM ALUMINUM/COPPER CONDUCTOR SIZE PAD HOLE SPACING 1-3/4 INCH YCAB-4N MODEL
  • COPPER MATERIAL
  • 6-7/8 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 210 DIE INDEX
  • 3 INCH L X 3 INCH W X 1/2 INCH THK PAD SIZE
  • 4 NEMA PAD HOLE(S)
  • 500 MCM ALUMINUM/COPPER CONDUCTOR SIZE
  • PAD HOLE SPACING 1-3/4 INCH
  • YCAB-4N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YCAB344N
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2397.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1787364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details