Hubbell Incorporated Compression Cable Lug YBA29A

Description
ELECTRO-TIN PLATED ALUMINUM MATERIAL RED COLOR 5.28 INCH OVERALL LENGTH 1.45 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 250 KCMIL (ALUMINUM), 250 KCMIL STRANDED (COPPER) CONDUCTOR SIZE 1/2 INCH STUD SIZE 324 DIE INDEX 1.26 INCH W X 0.33 INCH THK PAD SIZE 2 PAD HOLE(S) 1 TO 1.75 INCH PAD HOLE SPACING HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C TONGUE TYPE NARROW YBA-A MODEL
Datasheet
Description
ELECTRO-TIN PLATED ALUMINUM MATERIAL RED COLOR 5.28 INCH OVERALL LENGTH 1.45 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 250 KCMIL (ALUMINUM), 250 KCMIL STRANDED (COPPER) CONDUCTOR SIZE 1/2 INCH STUD SIZE 324 DIE INDEX 1.26 INCH W X 0.33 INCH THK PAD SIZE 2 PAD HOLE(S) 1 TO 1.75 INCH PAD HOLE SPACING HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C TONGUE TYPE NARROW YBA-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YBA29A - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YBA29A
Compression Cable Lug YBA29A
ELECTRO-TIN PLATED ALUMINUM MATERIAL RED COLOR 5.28 INCH OVERALL LENGTH 1.45 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 250 KCMIL (ALUMINUM), 250 KCMIL STRANDED (COPPER) CONDUCTOR SIZE 1/2 INCH STUD SIZE 324 DIE INDEX 1.26 INCH W X 0.33 INCH THK PAD SIZE 2 PAD HOLE(S) 1 TO 1.75 INCH PAD HOLE SPACING HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C TONGUE TYPE NARROW YBA-A MODEL
  • ELECTRO-TIN PLATED ALUMINUM MATERIAL
  • RED COLOR
  • 5.28 INCH OVERALL LENGTH
  • 1.45 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 250 KCMIL (ALUMINUM), 250 KCMIL STRANDED (COPPER) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 324 DIE INDEX
  • 1.26 INCH W X 0.33 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 TO 1.75 INCH PAD HOLE SPACING
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • TEMPERATURE RATING 90 DEG C
  • TONGUE TYPE NARROW
  • YBA-A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YBA29A
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking Banana Plug, Adapter - 8703 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
<p>Terminal, MCP, 12 AWG, Tin</p> - 1-1719506-1 - Chief Enterprises LLC
Specs
Material Tin
North American 12 AWG
View Details
Ring Terminals - 1788630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details