Hubbell Incorporated FORK LUG YHSA10K10BF

Description
BLOCK TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE #4 TO #6 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE BRAZED SEAM BARREL SIZE 1.27 INCH L X 0.3 INCH W X 0.04 INCH THK MATERIAL PURE TIN PLATED COPPER WIRE STRIP LENGTH 5/16 INCH YHSA-K-BF MODEL
Datasheet
Description
BLOCK TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE #4 TO #6 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE BRAZED SEAM BARREL SIZE 1.27 INCH L X 0.3 INCH W X 0.04 INCH THK MATERIAL PURE TIN PLATED COPPER WIRE STRIP LENGTH 5/16 INCH YHSA-K-BF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FORK LUG - YHSA10K10BF - Hubbell Incorporated
Orange, CT, USA
FORK LUG
YHSA10K10BF
FORK LUG YHSA10K10BF
BLOCK TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE #4 TO #6 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE BRAZED SEAM BARREL SIZE 1.27 INCH L X 0.3 INCH W X 0.04 INCH THK MATERIAL PURE TIN PLATED COPPER WIRE STRIP LENGTH 5/16 INCH YHSA-K-BF MODEL
  • BLOCK TYPE
  • YELLOW COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • #4 TO #6 STUD SIZE
  • HEAT SHRINK INSULATED INSULATION TYPE
  • HYDENT[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • BRAZED SEAM BARREL
  • SIZE 1.27 INCH L X 0.3 INCH W X 0.04 INCH THK
  • MATERIAL PURE TIN PLATED COPPER
  • WIRE STRIP LENGTH 5/16 INCH
  • YHSA-K-BF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YHSA10K10BF
Product Name FORK LUG
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-1222-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Tin
View Details
Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Ferrules - 2842.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details