Hubbell Incorporated RING LUG YHSA14K14RK

Description
SERRATED BARREL TYPE 16 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 14 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE 20 PER BAG STANDARD PACKAGE 1/4 INCH STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.4 INCH L X 0.47 INCH W MATERIAL ELECTRO TIN PLATED COPPER WIRE STRIP LENGTH 5/16 INCH YHSA MODEL
Datasheet
Description
SERRATED BARREL TYPE 16 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 14 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE 20 PER BAG STANDARD PACKAGE 1/4 INCH STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.4 INCH L X 0.47 INCH W MATERIAL ELECTRO TIN PLATED COPPER WIRE STRIP LENGTH 5/16 INCH YHSA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING LUG - YHSA14K14RK - Hubbell Incorporated
Orange, CT, USA
RING LUG
YHSA14K14RK
RING LUG YHSA14K14RK
SERRATED BARREL TYPE 16 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 14 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE 20 PER BAG STANDARD PACKAGE 1/4 INCH STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.4 INCH L X 0.47 INCH W MATERIAL ELECTRO TIN PLATED COPPER WIRE STRIP LENGTH 5/16 INCH YHSA MODEL
  • SERRATED BARREL TYPE
  • 16 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE
  • 14 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE
  • 20 PER BAG STANDARD PACKAGE
  • 1/4 INCH STUD SIZE
  • HEAT SHRINK INSULATED INSULATION TYPE
  • HYDENT[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 1.4 INCH L X 0.47 INCH W
  • MATERIAL ELECTRO TIN PLATED COPPER
  • WIRE STRIP LENGTH 5/16 INCH
  • YHSA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YHSA14K14RK
Product Name RING LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
#6 Stud Lockwasher Solder Lug - 7318 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers