Hubbell Incorporated Compression Terminal YCA321R2N

Description
ALUMINUM MATERIAL 7 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 321 DIE INDEX 3 INCH L X 1-1/2 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 336.4 KCMIL ACSR CONDUCTOR SIZE 336 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE PENETROX[TM] BRAND ROHS COMPATIBLE AAAC CONDUCTOR SIZE 394.5 KCMIL YCA-R-N MODEL
Datasheet
Description
ALUMINUM MATERIAL 7 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 321 DIE INDEX 3 INCH L X 1-1/2 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 336.4 KCMIL ACSR CONDUCTOR SIZE 336 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE PENETROX[TM] BRAND ROHS COMPATIBLE AAAC CONDUCTOR SIZE 394.5 KCMIL YCA-R-N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YCA321R2N - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YCA321R2N
Compression Terminal YCA321R2N
ALUMINUM MATERIAL 7 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 321 DIE INDEX 3 INCH L X 1-1/2 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 336.4 KCMIL ACSR CONDUCTOR SIZE 336 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE PENETROX[TM] BRAND ROHS COMPATIBLE AAAC CONDUCTOR SIZE 394.5 KCMIL YCA-R-N MODEL
  • ALUMINUM MATERIAL
  • 7 INCH OVERALL LENGTH
  • ACSR/AAC/AAAC/ALUMINUM CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 321 DIE INDEX
  • 3 INCH L X 1-1/2 INCH W X 3/8 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 336.4 KCMIL ACSR CONDUCTOR SIZE
  • 336 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE
  • PENETROX[TM] BRAND
  • ROHS COMPATIBLE
  • AAAC CONDUCTOR SIZE 394.5 KCMIL
  • YCA-R-N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YCA321R2N
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Miniature Banana Plug, Adapter - 8713 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Male .250
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers
Quick Disconnects - 1-1627194-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Bootlace Ferrules - 1787349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details