Hubbell Incorporated Terminal Block Wire Ferrule YF2018ID

Description
INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.110 INCH DIA X 0.957 INCH L SIZE GRAY COLOR 0.709 INCH SLEEVE LENGTH 500 PER BAG STANDARD PACKAGE 20 AWG CONDUCTOR SIZE 0.059 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, D MODEL
Datasheet
Description
INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.110 INCH DIA X 0.957 INCH L SIZE GRAY COLOR 0.709 INCH SLEEVE LENGTH 500 PER BAG STANDARD PACKAGE 20 AWG CONDUCTOR SIZE 0.059 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, D MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - YF2018ID - Hubbell Incorporated
Orange, CT, USA
Terminal Block Wire Ferrule
YF2018ID
Terminal Block Wire Ferrule YF2018ID
INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.110 INCH DIA X 0.957 INCH L SIZE GRAY COLOR 0.709 INCH SLEEVE LENGTH 500 PER BAG STANDARD PACKAGE 20 AWG CONDUCTOR SIZE 0.059 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, D MODEL
  • INSULATED FERRULE TYPE
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • 0.110 INCH DIA X 0.957 INCH L SIZE
  • GRAY COLOR
  • 0.709 INCH SLEEVE LENGTH
  • 500 PER BAG STANDARD PACKAGE
  • 20 AWG CONDUCTOR SIZE
  • 0.059 INCH SLEEVE DIAMETER
  • ROHS COMPATIBLE
  • YF-I, D MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YF2018ID
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Connector Contacts - 102437-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details