Hubbell Incorporated COMPRESSION CABLE LUG YAZV292TC38FX

Description
ELECTRO TIN PLATED COPPER MATERIAL YELLOW COLOR 4.41 INCH OVERALL LENGTH 2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 250 KCMIL STRANDED (FLEX) CONDUCTOR SIZE 3/8 INCH STUD SIZE 16 DIE INDEX 1.18 INCH W X 0.16 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 2 1/16 INCH TEMPERATURE RATING 90 DEG C
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL YELLOW COLOR 4.41 INCH OVERALL LENGTH 2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 250 KCMIL STRANDED (FLEX) CONDUCTOR SIZE 3/8 INCH STUD SIZE 16 DIE INDEX 1.18 INCH W X 0.16 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 2 1/16 INCH TEMPERATURE RATING 90 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAZV292TC38FX - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAZV292TC38FX
COMPRESSION CABLE LUG YAZV292TC38FX
ELECTRO TIN PLATED COPPER MATERIAL YELLOW COLOR 4.41 INCH OVERALL LENGTH 2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 250 KCMIL STRANDED (FLEX) CONDUCTOR SIZE 3/8 INCH STUD SIZE 16 DIE INDEX 1.18 INCH W X 0.16 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 2 1/16 INCH TEMPERATURE RATING 90 DEG C
  • ELECTRO TIN PLATED COPPER MATERIAL
  • YELLOW COLOR
  • 4.41 INCH OVERALL LENGTH
  • 2 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 250 KCMIL STRANDED (FLEX) CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 16 DIE INDEX
  • 1.18 INCH W X 0.16 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • LONG, SKIVED, STRAIGHT BARREL TYPE
  • HYDENT[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • WIRE STRIP LENGTH 2 1/16 INCH
  • TEMPERATURE RATING 90 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAZV292TC38FX
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data