Hubbell Incorporated Compression Terminal Plug YE34LH120

Description
SHROUDED TYPE TIN-PLATED COPPER MATERIAL 13-1/4 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 500 KCMIL CONDUCTOR SIZE 20 DIE INDEX 4/0 AWG SOLID X 8 INCH L PIN SIZE HYSEALPLUG[TM] BRAND ROHS COMPATIBLE ANSI C119.4 INCLUDES BRAZED PLUG YE-LH MODEL
Datasheet
Description
SHROUDED TYPE TIN-PLATED COPPER MATERIAL 13-1/4 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 500 KCMIL CONDUCTOR SIZE 20 DIE INDEX 4/0 AWG SOLID X 8 INCH L PIN SIZE HYSEALPLUG[TM] BRAND ROHS COMPATIBLE ANSI C119.4 INCLUDES BRAZED PLUG YE-LH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal Plug - YE34LH120 - Hubbell Incorporated
Orange, CT, USA
Compression Terminal Plug
YE34LH120
Compression Terminal Plug YE34LH120
SHROUDED TYPE TIN-PLATED COPPER MATERIAL 13-1/4 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 500 KCMIL CONDUCTOR SIZE 20 DIE INDEX 4/0 AWG SOLID X 8 INCH L PIN SIZE HYSEALPLUG[TM] BRAND ROHS COMPATIBLE ANSI C119.4 INCLUDES BRAZED PLUG YE-LH MODEL
  • SHROUDED TYPE
  • TIN-PLATED COPPER MATERIAL
  • 13-1/4 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • 500 KCMIL CONDUCTOR SIZE
  • 20 DIE INDEX
  • 4/0 AWG SOLID X 8 INCH L PIN SIZE
  • HYSEALPLUG[TM] BRAND
  • ROHS COMPATIBLE
  • ANSI C119.4
  • INCLUDES BRAZED PLUG
  • YE-LH MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YE34LH120
Product Name Compression Terminal Plug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data