Hubbell Incorporated Compression Terminal Plug YE31LH96

Description
SHROUDED TYPE TIN-PLATED COPPER MATERIAL 12-1/4 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 350 KCMIL CONDUCTOR SIZE O DIE INDEX 4/0 AWG SOLID X 8 INCH L PIN SIZE HYSEALPLUG[TM] BRAND ROHS COMPATIBLE ANSI C119.4 INCLUDES BRAZED PLUG YE-LH MODEL
Datasheet
Description
SHROUDED TYPE TIN-PLATED COPPER MATERIAL 12-1/4 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 350 KCMIL CONDUCTOR SIZE O DIE INDEX 4/0 AWG SOLID X 8 INCH L PIN SIZE HYSEALPLUG[TM] BRAND ROHS COMPATIBLE ANSI C119.4 INCLUDES BRAZED PLUG YE-LH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal Plug - YE31LH96 - Hubbell Incorporated
Orange, CT, USA
Compression Terminal Plug
YE31LH96
Compression Terminal Plug YE31LH96
SHROUDED TYPE TIN-PLATED COPPER MATERIAL 12-1/4 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 350 KCMIL CONDUCTOR SIZE O DIE INDEX 4/0 AWG SOLID X 8 INCH L PIN SIZE HYSEALPLUG[TM] BRAND ROHS COMPATIBLE ANSI C119.4 INCLUDES BRAZED PLUG YE-LH MODEL
  • SHROUDED TYPE
  • TIN-PLATED COPPER MATERIAL
  • 12-1/4 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • 350 KCMIL CONDUCTOR SIZE
  • O DIE INDEX
  • 4/0 AWG SOLID X 8 INCH L PIN SIZE
  • HYSEALPLUG[TM] BRAND
  • ROHS COMPATIBLE
  • ANSI C119.4
  • INCLUDES BRAZED PLUG
  • YE-LH MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YE31LH96
Product Name Compression Terminal Plug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Un-Insulated Ferrules - 2393.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details