Hubbell Incorporated Terminal Block Wire Ferrule YF25032UI

Description
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.906 INCH DIA X 1.26 INCH L SIZE 25 PER BAG STANDARD PACKAGE 250 KCMIL CONDUCTOR SIZE 0.811 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
Datasheet
Description
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.906 INCH DIA X 1.26 INCH L SIZE 25 PER BAG STANDARD PACKAGE 250 KCMIL CONDUCTOR SIZE 0.811 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - YF25032UI - Hubbell Incorporated
Orange, CT, USA
Terminal Block Wire Ferrule
YF25032UI
Terminal Block Wire Ferrule YF25032UI
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.906 INCH DIA X 1.26 INCH L SIZE 25 PER BAG STANDARD PACKAGE 250 KCMIL CONDUCTOR SIZE 0.811 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
  • NON-INSULATED FERRULE TYPE
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • 0.906 INCH DIA X 1.26 INCH L SIZE
  • 25 PER BAG STANDARD PACKAGE
  • 250 KCMIL CONDUCTOR SIZE
  • 0.811 INCH SLEEVE DIAMETER
  • ROHS COMPATIBLE
  • YF-UI MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YF25032UI
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data