Hubbell Incorporated Compression Terminal YCA4R2N

Description
CAST ALUMINUM ALLOY MATERIAL 5 5/8 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 237 DIE INDEX 3 INCH L X 1 1/4 INCH W X 1/4 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 4 AWG ACSR CONDUCTOR SIZE 4 AWG (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YCA-R-N MODEL
Datasheet
Description
CAST ALUMINUM ALLOY MATERIAL 5 5/8 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 237 DIE INDEX 3 INCH L X 1 1/4 INCH W X 1/4 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 4 AWG ACSR CONDUCTOR SIZE 4 AWG (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YCA-R-N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YCA4R2N - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YCA4R2N
Compression Terminal YCA4R2N
CAST ALUMINUM ALLOY MATERIAL 5 5/8 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 237 DIE INDEX 3 INCH L X 1 1/4 INCH W X 1/4 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 4 AWG ACSR CONDUCTOR SIZE 4 AWG (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YCA-R-N MODEL
  • CAST ALUMINUM ALLOY MATERIAL
  • 5 5/8 INCH OVERALL LENGTH
  • ACSR/AAC/AAAC/ALUMINUM CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 237 DIE INDEX
  • 3 INCH L X 1 1/4 INCH W X 1/4 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 4 AWG ACSR CONDUCTOR SIZE
  • 4 AWG (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • STUD HOLE SPACING 1 3/4 INCH
  • YCA-R-N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YCA4R2N
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Connector Contacts - 102548-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 1787292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details