Hubbell Incorporated Compression Terminal YNA39R

Description
TAPERED BARREL TYPE ALUMINUM MATERIAL 9.84 INCH OVERALL LENGTH ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 722 DIE INDEX 3 1/8 INCH L X 2.08 INCH W X 0.53 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 556.5 KCMIL ACSR CONDUCTOR SIZE 600 TO 650 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE 634.9 TO 653.1 KCMIL ACAR CONDUCTOR SIZE BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YNA-R MODEL
Datasheet
Description
TAPERED BARREL TYPE ALUMINUM MATERIAL 9.84 INCH OVERALL LENGTH ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 722 DIE INDEX 3 1/8 INCH L X 2.08 INCH W X 0.53 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 556.5 KCMIL ACSR CONDUCTOR SIZE 600 TO 650 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE 634.9 TO 653.1 KCMIL ACAR CONDUCTOR SIZE BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YNA-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YNA39R - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YNA39R
Compression Terminal YNA39R
TAPERED BARREL TYPE ALUMINUM MATERIAL 9.84 INCH OVERALL LENGTH ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 722 DIE INDEX 3 1/8 INCH L X 2.08 INCH W X 0.53 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 556.5 KCMIL ACSR CONDUCTOR SIZE 600 TO 650 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE 634.9 TO 653.1 KCMIL ACAR CONDUCTOR SIZE BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YNA-R MODEL
  • TAPERED BARREL TYPE
  • ALUMINUM MATERIAL
  • 9.84 INCH OVERALL LENGTH
  • ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL
  • 1/2 INCH STUD SIZE
  • 722 DIE INDEX
  • 3 1/8 INCH L X 2.08 INCH W X 0.53 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 556.5 KCMIL ACSR CONDUCTOR SIZE
  • 600 TO 650 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE
  • 634.9 TO 653.1 KCMIL ACAR CONDUCTOR SIZE
  • BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • STUD HOLE SPACING 1 3/4 INCH
  • YNA-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YNA39R
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627099-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details
Bootlace Ferrules - 1787331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 16 mm2
View Details