Hubbell Incorporated FORK LUG YHSA10K8F

Description
SERRATED BARREL TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 100 PER BAG STANDARD PACKAGE #6 TO #8 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.17 INCH L X 0.35 INCH W MATERIAL PURE ELECTRO TIN PLATED COPPER WIRE STRIP LENGTH 5/16 INCH YHSA-F MODEL
Datasheet
Description
SERRATED BARREL TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 100 PER BAG STANDARD PACKAGE #6 TO #8 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.17 INCH L X 0.35 INCH W MATERIAL PURE ELECTRO TIN PLATED COPPER WIRE STRIP LENGTH 5/16 INCH YHSA-F MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FORK LUG - YHSA10K8F - Hubbell Incorporated
Orange, CT, USA
FORK LUG
YHSA10K8F
FORK LUG YHSA10K8F
SERRATED BARREL TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 100 PER BAG STANDARD PACKAGE #6 TO #8 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.17 INCH L X 0.35 INCH W MATERIAL PURE ELECTRO TIN PLATED COPPER WIRE STRIP LENGTH 5/16 INCH YHSA-F MODEL
  • SERRATED BARREL TYPE
  • YELLOW COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • 100 PER BAG STANDARD PACKAGE
  • #6 TO #8 STUD SIZE
  • HEAT SHRINK INSULATED INSULATION TYPE
  • HYDENT[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 1.17 INCH L X 0.35 INCH W
  • MATERIAL PURE ELECTRO TIN PLATED COPPER
  • WIRE STRIP LENGTH 5/16 INCH
  • YHSA-F MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YHSA10K8F
Product Name FORK LUG
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2400.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Terminal, Wide Roll Eyelet, 0.102In, Though Hole; Tab Size Metric Keystone - 62W5123 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Material Brass
Features RoHS
View Details