Hubbell Incorporated FORK LUG YHSA10K6BF

Description
BLOCK TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE #6 TO #8 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE BRAZED SEAM BARREL SIZE 1.27 INCH L X 0.33 INCH W X 0.04 INCH THK MATERIAL PURE TIN PLATED COPPER WIRE STRIP LENGTH 5/16 INCH YHSA-K-BF MODEL
Datasheet
Description
BLOCK TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE #6 TO #8 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE BRAZED SEAM BARREL SIZE 1.27 INCH L X 0.33 INCH W X 0.04 INCH THK MATERIAL PURE TIN PLATED COPPER WIRE STRIP LENGTH 5/16 INCH YHSA-K-BF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FORK LUG - YHSA10K6BF - Hubbell Incorporated
Orange, CT, USA
FORK LUG
YHSA10K6BF
FORK LUG YHSA10K6BF
BLOCK TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE #6 TO #8 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE BRAZED SEAM BARREL SIZE 1.27 INCH L X 0.33 INCH W X 0.04 INCH THK MATERIAL PURE TIN PLATED COPPER WIRE STRIP LENGTH 5/16 INCH YHSA-K-BF MODEL
  • BLOCK TYPE
  • YELLOW COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • #6 TO #8 STUD SIZE
  • HEAT SHRINK INSULATED INSULATION TYPE
  • HYDENT[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • BRAZED SEAM BARREL
  • SIZE 1.27 INCH L X 0.33 INCH W X 0.04 INCH THK
  • MATERIAL PURE TIN PLATED COPPER
  • WIRE STRIP LENGTH 5/16 INCH
  • YHSA-K-BF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YHSA10K6BF
Product Name FORK LUG
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Insulated Ferrules - 2202.0/16 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details