Hubbell Incorporated FORK LUG YHSA10K8LF

Description
SERRATED BARREL TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE #8 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE MATERIAL PURE ELECTRO TIN PLATED COPPER WIRE STRIP LENGTH 5/16 INCH YHSA-K-LF MODEL
Datasheet
Description
SERRATED BARREL TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE #8 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE MATERIAL PURE ELECTRO TIN PLATED COPPER WIRE STRIP LENGTH 5/16 INCH YHSA-K-LF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FORK LUG - YHSA10K8LF - Hubbell Incorporated
Orange, CT, USA
FORK LUG
YHSA10K8LF
FORK LUG YHSA10K8LF
SERRATED BARREL TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE #8 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE MATERIAL PURE ELECTRO TIN PLATED COPPER WIRE STRIP LENGTH 5/16 INCH YHSA-K-LF MODEL
  • SERRATED BARREL TYPE
  • YELLOW COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • #8 STUD SIZE
  • HEAT SHRINK INSULATED INSULATION TYPE
  • HYDENT[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • MATERIAL PURE ELECTRO TIN PLATED COPPER
  • WIRE STRIP LENGTH 5/16 INCH
  • YHSA-K-LF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YHSA10K8LF
Product Name FORK LUG
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-insulated Ferrules - 2815.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
> AWG 0 350 MCM
View Details
Ring Terminals - 1788659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details