SERRATED BARREL TYPE
BLUE COLOR
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
#6 STUD SIZE
HEAT SHRINK INSULATED INSULATION TYPE
HYDENT[T], BURNDY[R] BRAND
ROHS COMPATIBLE
MATERIAL PURE ELECTRO TIN PLATED COPPER
WIRE STRIP LENGTH 5/16 INCH
YHSA-K-LF MODEL
Hubbell Incorporated
Done
Datasheet
Description
SERRATED BARREL TYPE
BLUE COLOR
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
#6 STUD SIZE
HEAT SHRINK INSULATED INSULATION TYPE
HYDENT[T], BURNDY[R] BRAND
ROHS COMPATIBLE
MATERIAL PURE ELECTRO TIN PLATED COPPER
WIRE STRIP LENGTH 5/16 INCH
YHSA-K-LF MODEL
SERRATED BARREL TYPE
BLUE COLOR
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
#6 STUD SIZE
HEAT SHRINK INSULATED INSULATION TYPE
HYDENT[T], BURNDY[R] BRAND
ROHS COMPATIBLE
MATERIAL PURE ELECTRO TIN PLATED COPPER
WIRE STRIP LENGTH 5/16 INCH
YHSA-K-LF MODEL