Hubbell Incorporated Compression Terminal YRA8CU1

Description
ALUMINUM MATERIAL 2-9/16 INCH OVERALL LENGTH AAC/ACSR/ALUMINUM/CO PPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE BG OR 243 DIE INDEX 1-1/16 INCH L X 15/16 INCH W PAD SIZE 1 PAD HOLE(S) 8 AWG STRANDED (ALUMINUM), 6 TO 8 AWG SOLID (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYPLUG[TM] BRAND ROHS COMPATIBLE YRA MODEL
Datasheet
Description
ALUMINUM MATERIAL 2-9/16 INCH OVERALL LENGTH AAC/ACSR/ALUMINUM/CO PPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE BG OR 243 DIE INDEX 1-1/16 INCH L X 15/16 INCH W PAD SIZE 1 PAD HOLE(S) 8 AWG STRANDED (ALUMINUM), 6 TO 8 AWG SOLID (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYPLUG[TM] BRAND ROHS COMPATIBLE YRA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YRA8CU1 - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YRA8CU1
Compression Terminal YRA8CU1
ALUMINUM MATERIAL 2-9/16 INCH OVERALL LENGTH AAC/ACSR/ALUMINUM/CO PPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE BG OR 243 DIE INDEX 1-1/16 INCH L X 15/16 INCH W PAD SIZE 1 PAD HOLE(S) 8 AWG STRANDED (ALUMINUM), 6 TO 8 AWG SOLID (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYPLUG[TM] BRAND ROHS COMPATIBLE YRA MODEL
  • ALUMINUM MATERIAL
  • 2-9/16 INCH OVERALL LENGTH
  • AAC/ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • BG OR 243 DIE INDEX
  • 1-1/16 INCH L X 15/16 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • 8 AWG STRANDED (ALUMINUM), 6 TO 8 AWG SOLID (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE
  • HYPLUG[TM] BRAND
  • ROHS COMPATIBLE
  • YRA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YRA8CU1
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal - 81-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Ring Terminals & Spade Terminals - 1-1627030-2 - TE Connectivity
Specs
Material Nickel
Features RoHS
North American 15 to 20 AWG
View Details
Bootlace Ferrules - 1787344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details