Hubbell Incorporated Compression Terminal YCA441A4N

Description
ALUMINUM MATERIAL 10 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 575 DIE INDEX 3 INCH L X 3 INCH W X 3/4 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1033.5 TO 1113 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YCA-R-N MODEL
Datasheet
Description
ALUMINUM MATERIAL 10 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 575 DIE INDEX 3 INCH L X 3 INCH W X 3/4 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1033.5 TO 1113 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YCA-R-N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YCA441A4N - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YCA441A4N
Compression Terminal YCA441A4N
ALUMINUM MATERIAL 10 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 575 DIE INDEX 3 INCH L X 3 INCH W X 3/4 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1033.5 TO 1113 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YCA-R-N MODEL
  • ALUMINUM MATERIAL
  • 10 INCH OVERALL LENGTH
  • ACSR/AAC/AAAC/ALUMINUM CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 575 DIE INDEX
  • 3 INCH L X 3 INCH W X 3/4 INCH THK PAD SIZE
  • 4 NEMA PAD HOLE(S)
  • 1033.5 TO 1113 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • STUD HOLE SPACING 1 3/4 INCH
  • YCA-R-N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YCA441A4N
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627194-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Bootlace Ferrules - 1787324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details