Hubbell Incorporated Compression Terminal YRA25A1

Description
ALUMINUM MATERIAL 2 9/16 INCH OVERALL LENGTH ACSR/AAC/ALUMINUM/CO PPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE BG, 243 DIE INDEX 1 1/16 INCH L X 15/16 INCH W X 0.29 INCH THK PAD SIZE 1 PAD HOLE(S) 1/0 AWG STRANDED (ALUMINUM, CONCENTRIC/COMPACT) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE YRA MODEL
Datasheet
Description
ALUMINUM MATERIAL 2 9/16 INCH OVERALL LENGTH ACSR/AAC/ALUMINUM/CO PPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE BG, 243 DIE INDEX 1 1/16 INCH L X 15/16 INCH W X 0.29 INCH THK PAD SIZE 1 PAD HOLE(S) 1/0 AWG STRANDED (ALUMINUM, CONCENTRIC/COMPACT) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE YRA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YRA25A1 - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YRA25A1
Compression Terminal YRA25A1
ALUMINUM MATERIAL 2 9/16 INCH OVERALL LENGTH ACSR/AAC/ALUMINUM/CO PPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE BG, 243 DIE INDEX 1 1/16 INCH L X 15/16 INCH W X 0.29 INCH THK PAD SIZE 1 PAD HOLE(S) 1/0 AWG STRANDED (ALUMINUM, CONCENTRIC/COMPACT) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE YRA MODEL
  • ALUMINUM MATERIAL
  • 2 9/16 INCH OVERALL LENGTH
  • ACSR/AAC/ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • BG, 243 DIE INDEX
  • 1 1/16 INCH L X 15/16 INCH W X 0.29 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • 1/0 AWG STRANDED (ALUMINUM, CONCENTRIC/COMPACT) ALUMINUM/COPPER CONDUCTOR SIZE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • YRA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YRA25A1
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Terminal Ring on Banana Plug, Adapter - 8702 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Bootlace Ferrules - 1787311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details